The EPFC series consists of Euro-style vacuum-impregnated metallized polypropylene power factor correction capacitors with round aluminum studded cases, rated for single-phase and three-phase applications up to 4,800 VAC. The EPFC0125R33H variant is rated for 525 VAC, 50 Hz, 3-phase delta connection with a reactive power compensation of 12.5 KVAR, capacitance of 144.4 µF, rated current of 13.8 A, dimensions of 95 x 247 mm, and a weight of 1.93 kg. It operates within a temperature range of -40°C to +55°C, supports over-voltage up to 120%, and includes built-in discharge resistors. The series meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and IS 13340 standards. Capacitance tolerance is 0 to +15%, and total losses are less than 0.5 W per KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0125R33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |