The EPFC0125H33N is a three-phase, euro-style power factor correction capacitor with a rated reactive power of 12.5 KVAR at 600 VAC and 60 Hz, featuring an internal delta connection. It has a capacitance of 92.1 µF, a physical dimension of 86 mm diameter by 200 mm height, and weighs 1.35 kg. The capacitor uses vacuum-impregnated metallized polypropylene and includes built-in discharge resistors. It supports an over-current rating of 200% for 50 Hz operation and an over-voltage rating of 120%, with an operating temperature range of -40°C to +55°C. The part is certified to UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0125H33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |