The EPFC0125A33H is a three-phase, 415 VAC, 50 Hz power factor correction capacitor with a reactive power rating of 12.5 KVAR, capacitance of 231 µF, and a compact round aluminum studded case measuring 85 x 210 mm with an approximate weight of 1.45 kg. It is constructed with vacuum-impregnated metallized polypropylene and includes built-in discharge resistors. The capacitor supports over-voltage up to 120% and over-current up to 200% for 50 Hz operation, with an operating temperature range of -40°C to +55°C and an expected life of 100,000-200,000+ hours. It meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0125A33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |