EPFC010D33N is a three-phase, 480 VAC, 60 Hz, delta-connected power factor correction capacitor with a reactive power rating of 10 KVAR, capacitance of 460.4 µF, and dimensions of 86 x 200 mm. It weighs 1.35 kg and is part of the EPFC series, which features vacuum-impregnated metallized polypropylene construction in a round aluminum studded case. The capacitor is rated for over 200,000 hours of operation, supports operating temperatures from -40°C to +55°C, and has an over-current rating up to 150%. It includes built-in discharge resistors and complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC010D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |