The EPFC series consists of Euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitors designed for single-phase and three-phase applications up to 4,800 VAC, with a rated frequency of 50 or 60 Hz. These capacitors offer a KVAR range from 0.5 to 325 KVAR, a capacitance tolerance of 0 to +15%, and an operating temperature range of -40°C to +55°C. They are rated for 120% over-voltage and 150% over-current (200% for 50 Hz models), with total losses below 0.5 watts per KVAR at 60 Hz and 25°C, and include built-in discharge resistors. The capacitors feature a round aluminum studded case and are certified to UL, cUL, ANSI/IEEE 18, IEC 60871-1, IEC 60831, and NEMA CP-1 standards. Units are available in oil-filled or epoxy-filled configurations and are manufactured in China and India.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0075G33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |