The EPFC005R33H is a three-phase power factor correction capacitor in the AeroPower™ EPFC series, designed for high reliability applications up to 525 VAC at 50 Hz with a reactive power rating of 5 KVAR. It features a vacuum-impregnated metallized polypropylene construction in a round aluminum studded case, with dimensions of 75 mm in diameter by 175 mm in height and a weight of 0.96 kg. The capacitor includes built-in discharge resistors, supports a capacitance tolerance of 0 to +15%, and operates within a temperature range of -40°C to +55°C. It meets UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards, and is rated for 150% over-current at 50 Hz. The EPFC series is manufactured in India and is available in oil- or epoxy-filled configurations.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC005R33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |