The EPFC005P33H is a three-phase, 440 VAC, 50 Hz power factor correction capacitor in the AeroPower™ EPFC series, featuring a vacuum-impregnated metallized polypropylene construction with a round aluminum studded case. It has a rated reactive power of 5 KVAR, capacitance of 82.2 µF, and dimensions of 75 mm diameter by 175 mm height, weighing 0.91 kg. It operates within a temperature range of -40°C to +55°C, meets UL, cUL, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards, and includes integrated discharge resistors. The series is rated for up to 150% over-current and 120% over-voltage, with total losses under 0.5 W/KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC005P33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |