The EPFC003D33N is a three-phase, delta-connected, Euro-style power factor correction capacitor with a rated reactive power of 3 KVAR at 240 VAC, 60 Hz. It has a capacitance of 138.2 µF, dimensions of 76 mm in diameter by 140 mm in height, and weighs 0.78 kg. It is constructed with vacuum-impregnated metallized polypropylene and includes integrated discharge resistors. The capacitor operates within a temperature range of -40°C to +55°C and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. Its capacitance tolerance is 0 to +15%, and it is rated for continuous operation with an over-current capability of 150%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC003D33N |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |