The EPFC0025G33H is a three-phase, Euro-style, vacuum-impregnated metallized polypropylene power factor correction capacitor rated for 400 VAC at 50 Hz, with a reactive power rating of 2.5 KVAR and capacitance of 49.7 µF. It has a cylindrical aluminum studded case measuring 75 mm in diameter and 175 mm in height, and weighs 0.91 kg. It is designed for use in power factor correction and harmonic filtering applications, with an over-current rating of 200% and an over-voltage rating of 120%. The capacitor includes integrated discharge resistors and operates within a temperature range of -40°C to +55°C. It meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | EPFC0025G33H |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 55 C (-40 to 131 F) |
| Electrostatic Capacitors | Paper |