Everett Charles Technologies Spring Loaded Probe, Waffle, 8A, 36.07Mm; Connector Type Everett Charles Tech EPA-5H

Description
SPRING LOADED PROBE, WAFFLE, 8A, 36.07MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.13oz; Product Range:EPA Series
Datasheet
Description
SPRING LOADED PROBE, WAFFLE, 8A, 36.07MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.13oz; Product Range:EPA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Waffle, 8A, 36.07Mm; Connector Type Everett Charles Tech - 94B3457 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Waffle, 8A, 36.07Mm; Connector Type Everett Charles Tech
94B3457
Spring Loaded Probe, Waffle, 8A, 36.07Mm; Connector Type Everett Charles Tech 94B3457
SPRING LOADED PROBE, WAFFLE, 8A, 36.07MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.13oz; Product Range:EPA Series

SPRING LOADED PROBE, WAFFLE, 8A, 36.07MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:8A; Overall Length:36.07mm; Spring Force Initial:6.13oz; Product Range:EPA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94B3457
Product Name Spring Loaded Probe, Waffle, 8A, 36.07Mm; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Connector-SET - EAHT-AE-3D-40 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details