Everett Charles Technologies Spring Loaded Probe, Waffle, 7A, 33.53Mm; Connector Type Everett Charles Tech EPA-4H

Description
SPRING LOADED PROBE, WAFFLE, 7A, 33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:7A; Overall Length:33.53mm; Spring Force Initial:2.2oz; Product Range:EPA Series
Description
SPRING LOADED PROBE, WAFFLE, 7A, 33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:7A; Overall Length:33.53mm; Spring Force Initial:2.2oz; Product Range:EPA Series
Datasheet
Datasheet Summary
Powered by GS/AI

The Spring Loaded Probe, Waffle, 7A, 33.53mm, is designed for reliable electrical connections in various applications. It features a current rating of 7A and an overall length of 33.53mm, with a centerline spacing of 4.75mm. The probe utilizes a preload spring force of 2.2 oz (62 g) and has a mechanical life of 2,000,000 cycles. The probe's plunger is made from heat-treated beryllium copper (BeCu) with a gold plating over hard nickel, while the barrel is constructed from work-hardened nickel silver, also gold plated. The average probe resistance is 35 mOhm, ensuring efficient electrical performance. It operates effectively within a temperature range of -55°C to 85°C, with the capability to withstand temperatures up to 150°C for alternate and ultra-high spring options. This product is suitable for applications requiring durable and consistent performance in electrical connections.

Datasheet Summary
Powered by GS/AI

The Spring Loaded Probe, Waffle, 7A, 33.53mm, is designed for reliable electrical connections in various applications. It features a current rating of 7A and an overall length of 33.53mm, with a centerline spacing of 4.75mm. The probe utilizes a preload spring force of 2.2 oz (62 g) and has a mechanical life of 2,000,000 cycles. The probe's plunger is made from heat-treated beryllium copper (BeCu) with a gold plating over hard nickel, while the barrel is constructed from work-hardened nickel silver, also gold plated. The average probe resistance is 35 mOhm, ensuring efficient electrical performance. It operates effectively within a temperature range of -55°C to 85°C, with the capability to withstand temperatures up to 150°C for alternate and ultra-high spring options. This product is suitable for applications requiring durable and consistent performance in electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Waffle, 7A, 33.53Mm; Connector Type Everett Charles Tech - 85W2628 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Waffle, 7A, 33.53Mm; Connector Type Everett Charles Tech
85W2628
Spring Loaded Probe, Waffle, 7A, 33.53Mm; Connector Type Everett Charles Tech 85W2628
SPRING LOADED PROBE, WAFFLE, 7A, 33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:7A; Overall Length:33.53mm; Spring Force Initial:2.2oz; Product Range:EPA Series

SPRING LOADED PROBE, WAFFLE, 7A, 33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Waffle; Current Rating:7A; Overall Length:33.53mm; Spring Force Initial:2.2oz; Product Range:EPA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W2628
Product Name Spring Loaded Probe, Waffle, 7A, 33.53Mm; Connector Type Everett Charles Tech
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Housing, Black - 1381G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers