Everett Charles Technologies Spring Loaded Probe, Flat, 7A, 33.53Mm; Connector Type Everett Charles Tech EPA-4F

Description
SPRING LOADED PROBE, FLAT, 7A, 33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Flat; Current Rating:7A; Overall Length:33.53mm; Spring Force Initial:2.2oz; Spring Force Working Travel:4.8oz
Datasheet
Description
SPRING LOADED PROBE, FLAT, 7A, 33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Flat; Current Rating:7A; Overall Length:33.53mm; Spring Force Initial:2.2oz; Spring Force Working Travel:4.8oz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Flat, 7A, 33.53Mm; Connector Type Everett Charles Tech - 97H7149 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Flat, 7A, 33.53Mm; Connector Type Everett Charles Tech
97H7149
Spring Loaded Probe, Flat, 7A, 33.53Mm; Connector Type Everett Charles Tech 97H7149
SPRING LOADED PROBE, FLAT, 7A, 33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Flat; Current Rating:7A; Overall Length:33.53mm; Spring Force Initial:2.2oz; Spring Force Working Travel:4.8oz

SPRING LOADED PROBE, FLAT, 7A, 33.53MM; Connector Type:Spring Loaded Probe; Centerline Spacing:4.75mm; Connector Tip Style:Flat; Current Rating:7A; Overall Length:33.53mm; Spring Force Initial:2.2oz; Spring Force Working Travel:4.8oz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97H7149
Product Name Spring Loaded Probe, Flat, 7A, 33.53Mm; Connector Type Everett Charles Tech
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9202GRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details