Everett Charles Technologies Spring Loaded Probe, Waffle, 6A, 33.02Mm; Connector Type Everett Charles Tech EPA-3H

Description
SPRING LOADED PROBE, WAFFLE, 6A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:1.6oz; Product Range:EPA Series
Datasheet
Description
SPRING LOADED PROBE, WAFFLE, 6A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:1.6oz; Product Range:EPA Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Waffle, 6A, 33.02Mm; Connector Type Everett Charles Tech - 67AC7108 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Waffle, 6A, 33.02Mm; Connector Type Everett Charles Tech
67AC7108
Spring Loaded Probe, Waffle, 6A, 33.02Mm; Connector Type Everett Charles Tech 67AC7108
SPRING LOADED PROBE, WAFFLE, 6A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:1.6oz; Product Range:EPA Series

SPRING LOADED PROBE, WAFFLE, 6A, 33.02MM; Connector Type:Spring Loaded Probe; Centerline Spacing:3.18mm; Connector Tip Style:Waffle; Current Rating:6A; Overall Length:33.02mm; Spring Force Initial:1.6oz; Product Range:EPA Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC7108
Product Name Spring Loaded Probe, Waffle, 6A, 33.02Mm; Connector Type Everett Charles Tech
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details