Everett Charles Technologies Spring Loaded Probe, Concave, 5A/24.64Mm; Connector Type Everett Charles Tech EPA-2A

Description
SPRING LOADED PROBE, CONCAVE, 5A/24.64MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:90° Concave; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:1.08oz
Datasheet
Description
SPRING LOADED PROBE, CONCAVE, 5A/24.64MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:90° Concave; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:1.08oz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Probe, Concave, 5A/24.64Mm; Connector Type Everett Charles Tech - 38C5446 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Probe, Concave, 5A/24.64Mm; Connector Type Everett Charles Tech
38C5446
Spring Loaded Probe, Concave, 5A/24.64Mm; Connector Type Everett Charles Tech 38C5446
SPRING LOADED PROBE, CONCAVE, 5A/24.64MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:90° Concave; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:1.08oz

SPRING LOADED PROBE, CONCAVE, 5A/24.64MM; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:90° Concave; Current Rating:5A; Overall Length:24.64mm; Spring Force Initial:1.08oz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C5446
Product Name Spring Loaded Probe, Concave, 5A/24.64Mm; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details