Knowles Electronics, LLC. Audio Products - Microphones EM-23897-S05

Description
MICROPHONE COND ANALOG OMNI
Datasheet
Description
MICROPHONE COND ANALOG OMNI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EM-23897-S05
Audio Products - Microphones EM-23897-S05
MICROPHONE COND ANALOG OMNI

MICROPHONE COND ANALOG OMNI

Supplier's Site
Microphones - EM-23897-S05 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Microphones
EM-23897-S05
Microphones EM-23897-S05
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EM-23897-S05 EM-23897-S05
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMO-4015PN-42KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 110 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers