Knowles Microphones EM-23046-C36

Description
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-56dB ±3dB @ 74dB SPL) Screw Terminals
Request a Quote Datasheet
Description
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-56dB ±3dB @ 74dB SPL) Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1122-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1122-ND
Microphones 423-1122-ND
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-56dB ±3dB @ 74dB SPL) Screw Terminals

100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-56dB ±3dB @ 74dB SPL) Screw Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
EM-23046-C36
Microphones EM-23046-C36
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet
Audio Products - Microphones - EM-23046-C36 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
EM-23046-C36
Audio Products - Microphones EM-23046-C36
MIC COND ANALOG OMNI -56DB

MIC COND ANALOG OMNI -56DB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1122-ND EM-23046-C36 EM-23046-C36
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Omnidirectional Microphones - CEM-OB60278-423G-XLZC01-AL-W - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details