Knowles Electronics, LLC. Audio Products - Microphones EL-23077-000

Description
MIC COND ANALOG UNI -52DB
Description
MIC COND ANALOG UNI -52DB

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EL-23077-000
Audio Products - Microphones EL-23077-000
MIC COND ANALOG UNI -52DB

MIC COND ANALOG UNI -52DB

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number EL-23077-000
Product Name Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Wall Stations - Vocia VAM-1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Agency Approval CE marked and RoHS compliant
Application Paging
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers