Knowles Audio Products - Microphones EK-26899-P03

Description
MIC COND ANALOG OMNI -71DB
Datasheet
Description
MIC COND ANALOG OMNI -71DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
EK-26899-P03
Audio Products - Microphones EK-26899-P03
MIC COND ANALOG OMNI -71DB

MIC COND ANALOG OMNI -71DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EK-26899-P03
Microphones EK-26899-P03
Microphones

Microphones

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EK-26899-P03 EK-26899-P03
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MICPAT-6 - Biamp Systems, Ltd.
Specs
Application Paging
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers