Knowles Electronics, LLC. Microphones EK-23103-000

Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KPL PORT
Datasheet
Description
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KPL PORT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
EK-23103-000
Microphones EK-23103-000
Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KPL PORT

Microphones 5.56 X 3.98 X 2.21MM -53 SENS, 0KPL PORT

Buy Now Datasheet
Futian, China
Audio Products - Microphones
EK-23103-000
Audio Products - Microphones EK-23103-000
MIC COND ANALOG OMNI -53DB

MIC COND ANALOG OMNI -53DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number EK-23103-000 EK-23103-000
Product Name Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Commercial Audio Microphones - MICPAT-4 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers