Knowles Audio Products - Microphones EK-23089-C37

Description
MIC COND ANALOG OMNI -57DB
Description
MIC COND ANALOG OMNI -57DB

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EK-23089-C37
Audio Products - Microphones EK-23089-C37
MIC COND ANALOG OMNI -57DB

MIC COND ANALOG OMNI -57DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EK-23089-C37
Microphones EK-23089-C37
Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -57 SENS, 12S PORT

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EK-23089-C37 EK-23089-C37
Product Name Audio Products - Microphones Microphones
Impedance 6900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
 - CONTACT 800T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 18000 Hz
SN Ratio 105 dB
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details