Knowles Audio Products - Microphones EK-23029-000

Description
MIC COND ANALOG OMNI -50DB
Datasheet
Description
MIC COND ANALOG OMNI -50DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
EK-23029-000
Audio Products - Microphones EK-23029-000
MIC COND ANALOG OMNI -50DB

MIC COND ANALOG OMNI -50DB

Supplier's Site
Sheung Wan, Hong Kong
Microphones
EK-23029-000
Microphones EK-23029-000
Microphones 5.56 X 3.98 X 2.21MM -50 SENS, 12S PORT

Microphones 5.56 X 3.98 X 2.21MM -50 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones
Product Number EK-23029-000 EK-23029-000
Product Name Audio Products - Microphones Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - IM69D130V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
4 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details