The EDS474Z3R6C is a 0.47 F, 3.6 Vdc electric double layer supercapacitor in a radial through-hole case code C1 package, designed for integrated circuit voltage backup and high discharge current applications. It operates from -25 ºC to +85 ºC, with an ESR of 50 Ω at 1 kHz. The capacitor meets life, moisture, and temperature stability requirements, including ±30% capacitance change after 1000 hours at 85 ºC and a maximum ESR of four times the initial value. Dimensions are 12.5 ±0.5 mm in diameter and 13.5 mm maximum height.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
85 ºC Long Life Electric Double Layer Supercapacitor 0.47µF 3.6V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
470mF (EDLC) Supercapacitor 3.6V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C
0.47F, 3.6V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS474Z3R6C | 2002-EDS474Z3R6C | EDS474Z3R6C | 338-EDS474Z3R6C-ND | EDS474Z3R6C |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 470000 microF | 0.4700 microF | 470000 microF | 470000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |