The EDS105Z3R6C is a 1.0 F, 3.6 Vdc electric double layer supercapacitor in a radial case code C2 package, designed for integrated circuit voltage backup and high discharge current applications. It operates within a temperature range of -25 °C to +85 °C and meets life, moisture, and temperature cycling requirements with capacitance change of ±30% and ESR ≤ 4 times initial value at +85 °C. The part has a maximum height of 13.5 mm and a case dimension of 12.5 mm ±0.5 mm in diameter. Recommended soldering uses a 30 W iron at 350 °C for 3 seconds or wave soldering with a 240 °C bath and 5 second maximum dip time.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
85 ºC Long Life Electric Double Layer Supercapacitor 1µF 3.6V
1F (EDLC) Supercapacitor 3.6V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.0F, 3.6V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS105Z3R6C | 2002-EDS105Z3R6C | 338-EDS105Z3R6C-ND | EDS105Z3R6C | EDS105Z3R6C |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 1.00E6 microF | 1 microF | 1.00E6 microF | 1.00E6 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |