Cornell Dubilier Supercapacitors/Ultracapacitors EDLSG105V5R5C

Description
Type EDL electric double layer supercapacitors offer extremely high capacitance values (farads) in a vari­ety of packaging options that will satisfy, low profile, surface mount, through hole and high density assembly requirements. The EDL is a cut above the standard elec­trolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous ma­terial issues that batteries entail.
Request a Quote Datasheet
Description
Type EDL electric double layer supercapacitors offer extremely high capacitance values (farads) in a vari­ety of packaging options that will satisfy, low profile, surface mount, through hole and high density assembly requirements. The EDL is a cut above the standard elec­trolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous ma­terial issues that batteries entail.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - EDLSG105V5R5C - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
EDLSG105V5R5C
Supercapacitors/Ultracapacitors EDLSG105V5R5C
Type EDL electric double layer supercapacitors offer extremely high capacitance values (farads) in a vari­ety of packaging options that will satisfy, low profile, surface mount, through hole and high density assembly requirements. The EDL is a cut above the standard elec­trolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous ma­terial issues that batteries entail.

Type EDL electric double layer supercapacitors offer extremely high capacitance values (farads) in a vari­ety of packaging options that will satisfy, low profile, surface mount, through hole and high density assembly requirements. The EDL is a cut above the standard elec­trolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous ma­terial issues that batteries entail.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-3569-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-3569-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-3569-ND
1F (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 30Ohm @ 1kHz 1000 Hrs @ 70°C

1F (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 30Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLSG105V5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLSG105V5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSG105V5R5C
CAP 1F 5.5V THROUGH HOLE

CAP 1F 5.5V THROUGH HOLE

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EDLSG105V5R5C 338-3569-ND EDLSG105V5R5C
Product Name Supercapacitors/Ultracapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF
WVDC 5.5 volts 5.5 volts
Lead Style Radial; Radial Axial
Mounting Style Coin Cell Through Hole Through Hole; Surface Mount Technology; Axial, Can - Vertical
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers