Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD334V5R5C

Description
330mF (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 75Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
330mF (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 75Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-3567-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-3567-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-3567-ND
330mF (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 75Ohm @ 1kHz 1000 Hrs @ 70°C

330mF (EDLC) Supercapacitor 5.5V Axial, Can - Vertical 75Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLSD334V5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLSD334V5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD334V5R5C
CAP 330MF 5.5V T/H

CAP 330MF 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 338-3567-ND EDLSD334V5R5C
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF 330000 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Axial, Can - Vertical
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers