Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD224H5R5C

Description
220mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
220mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLSD224H5R5C-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLSD224H5R5C-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD224H5R5C-ND
220mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C

220mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1339628-EDLSD224H5R5C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1339628-EDLSD224H5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1339628-EDLSD224H5R5C
Win Source Part Number: 1339628-EDLSD224H5R5 C Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: SD Termination: PC Pins Package: Bulk Size / Dimension: 0.453" Dia (11.50mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 200 Capacitance: 220 mF Voltage - Rated: 5.5 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 75Ohm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 70°C Mounting Type: Through Hole Package / Case: Axial, Can - Horizontal Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete

Win Source Part Number: 1339628-EDLSD224H5R5C
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SD
Termination: PC Pins
Package: Bulk
Size / Dimension: 0.453" Dia (11.50mm)
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 200
Capacitance: 220 mF
Voltage - Rated: 5.5 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 75Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: Axial, Can - Horizontal
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLSD224H5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLSD224H5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD224H5R5C
CAP 220MF 5.5V T/H

CAP 220MF 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EDLSD224H5R5C-ND 1339628-EDLSD224H5R5C EDLSD224H5R5C
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF 220000 microF 220000 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Axial, Can - Horizontal
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers