Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD223H5R5C

Description
22mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 150Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
22mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 150Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLSD223H5R5C-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLSD223H5R5C-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD223H5R5C-ND
22mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 150Ohm @ 1kHz 1000 Hrs @ 70°C

22mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 150Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLSD223H5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLSD223H5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD223H5R5C
CAP 22MF 5.5V THROUGH HOLE

CAP 22MF 5.5V THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number EDLSD223H5R5C-ND EDLSD223H5R5C
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 22000 microF 22000 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Axial, Can - Horizontal
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers