Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD104H5R5C

Description
100mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
100mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLSD104H5R5C-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLSD104H5R5C-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD104H5R5C-ND
100mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C

100mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 75Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLSD104H5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLSD104H5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLSD104H5R5C
CAP 100MF 5.5V T/H

CAP 100MF 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number EDLSD104H5R5C-ND EDLSD104H5R5C
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF 100000 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Axial, Can - Horizontal
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details