Cornell Dubilier Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLRD224H3R6C

Description
Win Source Part Number: 1349160-EDLRD224H3R6 C Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: RD Termination: PC Pins Package: Bulk Size / Dimension: 0.413" Dia (10.50mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 200 Capacitance: 220 mF Tolerance: -20%, +80% Voltage - Rated: 3.6 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 50Ohm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can, Horizontal Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349160-EDLRD224H3R6 C Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: RD Termination: PC Pins Package: Bulk Size / Dimension: 0.413" Dia (10.50mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 200 Capacitance: 220 mF Tolerance: -20%, +80% Voltage - Rated: 3.6 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 50Ohm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can, Horizontal Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1349160-EDLRD224H3R6C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1349160-EDLRD224H3R6C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1349160-EDLRD224H3R6C
Win Source Part Number: 1349160-EDLRD224H3R6 C Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: RD Termination: PC Pins Package: Bulk Size / Dimension: 0.413" Dia (10.50mm) Height - Seated (Max): 0.236" (6.00mm) Standard Package: 200 Capacitance: 220 mF Tolerance: -20%, +80% Voltage - Rated: 3.6 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 50Ohm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can, Horizontal Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete

Win Source Part Number: 1349160-EDLRD224H3R6C
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: RD
Termination: PC Pins
Package: Bulk
Size / Dimension: 0.413" Dia (10.50mm)
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 200
Capacitance: 220 mF
Tolerance: -20%, +80%
Voltage - Rated: 3.6 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 50Ohm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can, Horizontal
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-3477-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-3477-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-3477-ND
220mF (EDLC) Supercapacitor 3.6V Radial, Can, Horizontal 50Ohm @ 1kHz 2000 Hrs @ 85°C

220mF (EDLC) Supercapacitor 3.6V Radial, Can, Horizontal 50Ohm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1349160-EDLRD224H3R6C 338-3477-ND
Product Name Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 220000 microF 220000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
WVDC 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers