Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDLNF105B5R5C

Description
1F (EDLC) Supercapacitor 5.5V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 5.5V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-3562-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-3562-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-3562-ND
1F (EDLC) Supercapacitor 5.5V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 70°C

1F (EDLC) Supercapacitor 5.5V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLNF105B5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLNF105B5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLNF105B5R5C
CAP 1F 5.5V THROUGH HOLE

CAP 1F 5.5V THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 338-3562-ND EDLNF105B5R5C
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF 1.00E6 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details