Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF684B5R5C

Description
680mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
680mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLF684B5R5C-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLF684B5R5C-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF684B5R5C-ND
680mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C

680mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLF684B5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLF684B5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF684B5R5C
CAP 680MF 5.5V T/H

CAP 680MF 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number EDLF684B5R5C-ND EDLF684B5R5C
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 680000 microF 680000 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details