Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF474B5R5C

Description
470mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
470mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLF474B5R5C-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLF474B5R5C-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF474B5R5C-ND
470mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 85°C

470mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLF474B5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLF474B5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF474B5R5C
CAP 470MF 5.5V T/H

CAP 470MF 5.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number EDLF474B5R5C-ND EDLF474B5R5C
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 470000 microF 470000 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers