Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF105B5R5C

Description
1F (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-3560-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-3560-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-3560-ND
1F (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C

1F (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - 1340841-EDLF105B5R5C - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
1340841-EDLF105B5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors 1340841-EDLF105B5R5C
Win Source Part Number: 1340841-EDLF105B5R5C Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Series: F Termination: PC Pins Package: Bulk Size / Dimension: 0.846" Dia (21.50mm) Height - Seated (Max): 0.374" (9.50mm) Standard Package: 100 Capacitance: 1 F Voltage - Rated: 5.5 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 50Ohm @ 1kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.29.0040 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete

Win Source Part Number: 1340841-EDLF105B5R5C
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: F
Termination: PC Pins
Package: Bulk
Size / Dimension: 0.846" Dia (21.50mm)
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 100
Capacitance: 1 F
Voltage - Rated: 5.5 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 50Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0040
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLF105B5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLF105B5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF105B5R5C
CAP 1F 5.5V THROUGH HOLE

CAP 1F 5.5V THROUGH HOLE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-3560-ND 1340841-EDLF105B5R5C EDLF105B5R5C
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details