The EDC473Z5R5H is a 70 °C long-life electric double layer supercapacitor in a radial thru-hole stacked coin package, designed for integrated circuit voltage backup and initial battery power delivery. It has a capacitance of 0.047 F, a rated voltage of 5.5 Vdc, and a maximum ESR of 120 Ω at 1 kHz. The device operates from -25 °C to +70 °C and meets life, moisture, and temperature cycling tests with capacitance changes within ±30% and ESR rise limited to 4 times the initial value. It measures 12.5 ±0.5 mm in diameter and 13.5 mm max in height.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
70 ºC Long Life Electric Double Layer Supercapacitor 0.047µF 5.5V
47mF (EDLC) Supercapacitor 5.5V Axial, Can - Horizontal 120Ohm @ 1kHz 1000 Hrs @ 70°C
0.047F, 5.5V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC473Z5R5H | EDC473Z5R5H | 2002-EDC473Z5R5H | 338-EDC473Z5R5H-ND | EDC473Z5R5H |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 47000 microF | 47000 microF | 0.0470 microF | 47000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |