Pump Solutions Group MOUVEX Vane Enterprise Compressor E156

Description
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor
Datasheet
Description
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOUVEX Vane Enterprise Compressor - E156 - Pump Solutions Group
Redlands, CA, USA
MOUVEX Vane Enterprise Compressor
E156
MOUVEX Vane Enterprise Compressor E156
Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available. Features • Tough liquid Transport partner • The compact compressors are constructed of corrosion-resistant, • hard-coated cast iron to withstand harsh environmental and • operating conditions. • They address containment concerns purity standards and • evacuation of residual product. • Easy disassembly and reassembly • The unique blade inspection port on the E106 offers easy • inspection without removing the compressor from service • (European Patent 0.083.481) • The blade can be inspected without disassembling the compressor

Your solution for oil-free high pressure discharge of fluids that can cause problems for cargo pumps.
Maximum pressure rating of 36 PSIG (2,5 bars) 102 CFM (173m3/hr) is among the highest available.
Features

• Tough liquid Transport partner
• The compact compressors are constructed of corrosion-resistant,
• hard-coated cast iron to withstand harsh environmental and
• operating conditions.
• They address containment concerns purity standards and
• evacuation of residual product.
• Easy disassembly and reassembly
• The unique blade inspection port on the E106 offers easy
• inspection without removing the compressor from service
• (European Patent 0.083.481)
• The blade can be inspected without disassembling the compressor

Supplier's Site
Enterprise Series - E156 - MOUVEX-Blackmer
Auxerre, Yonne, France
Enterprise Series
E156
Enterprise Series E156
Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast iron to withstand harsh environmental and operating conditions. They address containment concerns, purity standards and evacuation of residual product. A patented clamping device allows for easy disassembly and reassembly. The unique blade inspection port on the E106 offers easy inspection without removing the compressor from service.

Enterprise compressors are proven workhorses for oil-free high pressure discharge of fluids that can cause problems for cargo pumps. The maximum pressure rating of 36psig (2.5 bar-g) is among the highest available. These compact compressors are constructed of corrosion-resistant, hard coated cast iron to withstand harsh environmental and operating conditions. They address containment concerns, purity standards and evacuation of residual product. A patented clamping device allows for easy disassembly and reassembly. The unique blade inspection port on the E106 offers easy inspection without removing the compressor from service.

Datasheet

Technical Specifications

  Pump Solutions Group MOUVEX-Blackmer
Product Category Rotary Vane Vacuum Pumps and Systems Vacuum Pumps and Vacuum Generators
Product Number E156 E156
Product Name MOUVEX Vane Enterprise Compressor Enterprise Series
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 173 CFM (294 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Generators - 2036280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 140 F (60 C)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Dry vacuum pumps (Screw type) SHINKO SEIKI - SST150 - Daitron Co., Ltd.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Industrial furnace; Resin forming; Chemical production, food-process & medical devices manufacturing; Silicon monocrystalline pulling; Vacuum cleaning
View Details
Vacuum generator - VADMI-200-LS-N - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details