The Test Spring Probe, part number 46F3780, is designed for PCB solder applications and features a spring-loaded mechanism. It has a centerline spacing of 2.54mm and an overall length of 12.57mm. The probe is constructed with a heat-treated BeCu plunger and a brass barrel, both gold plated, ensuring good conductivity and durability. It operates within a temperature range of -55°C to 150°C and has a current rating of 5A with an average DC resistance of less than 30 mOhm. The initial spring force is 1oz, with a working travel force of 2.75oz. The recommended mounting hole size is 1.70mm, with a drill size of #51. This product is RoHS compliant, making it suitable for environmentally conscious designs.
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Waffle; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1oz; Spring Force Working Travel:2.75oz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 46F3780 |
| Product Name | Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech |
| Current Rating | 5.0 amps |