Everett Charles Technologies Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech E-S-F

Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Flat; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1oz; Spring Force Working Travel:2.75oz RoHS Compliant: Yes
Description
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Flat; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1oz; Spring Force Working Travel:2.75oz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 94F061 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
94F061
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 94F061
TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Flat; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1oz; Spring Force Working Travel:2.75oz RoHS Compliant: Yes

TEST SPRING PROBE, PCB, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Flat; Current Rating:5A; Overall Length:12.57mm; Spring Force Initial:1oz; Spring Force Working Travel:2.75oz RoHS Compliant: Yes

Supplier's Site
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech - 62AK4732 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
62AK4732
Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech 62AK4732
TEST SPRING PROBE, PCB, SOLDER; CONNECTOR TYPE:SPRING LOADED PROBE; CENTERLINE SPACING:2.54MM; CONNECTOR TIP STYLE:FLAT; CURRENT RATING:5A; OVERALL LENGTH:12.57MM; SPRING FORCE INITIAL:1OZ; SPRING FORCE WORKING TRAVEL:2.75OZ

TEST SPRING PROBE, PCB, SOLDER; CONNECTOR TYPE:SPRING LOADED PROBE; CENTERLINE SPACING:2.54MM; CONNECTOR TIP STYLE:FLAT; CURRENT RATING:5A; OVERALL LENGTH:12.57MM; SPRING FORCE INITIAL:1OZ; SPRING FORCE WORKING TRAVEL:2.75OZ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94F061
Product Name Test Spring Probe, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details