DSM753Q060W075PB is a 60V standard supercapacitor module with a capacitance of 0.075 F, a maximum ESR of 12.8 Ω, and a peak current rating of 1.1 A at 60°C. It measures 48 mm in length, 24.5 mm in width, 20 mm in height, and includes a 75 mm wire assembly with a Molex Mini-Lock connector and passive balancing. The module operates from -40°C to +65°C at rated voltage, with an extended range to +85°C at 50 Vdc, and is compliant with RoHS and REACH standards. UL 810A recognized cells are used, and the module is designed for rapid prototyping with an insulated, cable-assembled construction.
Modules / Standard Modules
0.075F, 60V, 47.6X24.5X19.5MM ST
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | DSM753Q060W075PB | 338-DSM753Q060W075PB-ND |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Ultracapacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) |
| Capacitance Range | 75000 microF |