DSM505Q009W075PB is a 9V standard supercapacitor module with 5.0 Farads capacitance, using passive balancing and a Molex Mini-Lock connector with 75mm cable. It has a maximum ESR of 210 mΩ, a peak current rating of 12.3 A, and operates from -40°C to +65°C. The module measures 41 mm in length, 30 mm in width, and 14 mm in height, and weighs 13 grams. It is RoHS compliant and features UL 810A recognized cells.
Modules / Standard Modules
5F, 9V, 41X30X14MM, STD MOD
Standard Supercapacitor Modules 5µF 9V
Type DSM, Standard Supercapacitor Modules
Type DSM Standard Supercapacitor Modules provide a wide range of capacitance values and voltages to enable simple, rapid implementation into any system. Each module features an insulated construction with integrated cell balancing, cable assembly with a Molex Mini-Lock connector, and 85 C rated supercapacitor cells.
Highlights
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSM505Q009W075PB | 338-DSM505Q009W075PB-ND | 2002-DSM505Q009W075PB | DSM505Q009W075PB |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors/Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 5.00E6 microF | 5 microF | 5.00E6 microF | |
| WVDC | 9 volts | 9 volts | 9 volts |