The DSF505Q6R0JBG is a 3-volt supercapacitor from the DSF series, rated for 6 Vdc operating voltage, with a capacitance of 5.0 F. It has a lead spacing of 15.5 mm, lead diameter of 0.6 mm, and dimensions of 21 mm x 32 mm x 11 mm. The part features low ESR, supports 500,000 charge/discharge cycles, and operates within a temperature range of -40°C to +85°C. It is RoHS compliant and designed for high pulse power applications such as battery backup and energy harvesting.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
5F (EDLC) Supercapacitor 6V Radial, Can 100mOhm @ 1kHz 1000 Hrs @ 65°C
3 Volt Supercapacitor 6V
Features
Applications
5F 6.0V 11*21*32
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DSF505Q6R0JBG | 338-DSF505Q6R0JBG-ND | 2002-DSF505Q6R0JBG | DSF505Q6R0JBG | DSF505Q6R0JBG |
| Product Name | Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | 5.00E6 microF | |
| WVDC | 6 volts | 3 volts | 6 volts | 6 volts |