The DSF305Q3R0 is a high-power density, ultracapacitor designed for pulse power applications such as battery backup, energy harvesting, and LED displays. It has a rated voltage of 3.0V DC, a capacitance of 3.0F, and an ESR of 3.1 mΩ at 20°C. The device operates from -40°C to +85°C and supports 500,000 charge/discharge cycles with less than 200% ESR change. It features a cylindrical case with dimensions of 8mm diameter by 20mm height, lead spacing of 3.5mm, and lead diameter of 0.6mm. It is RoHS compliant and meets UL 94 V-0 flammability standard.
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 32-PowerFQFN
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT3 |