OK International Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal DSC-9CN0006S

Description
STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal - 55AC7385 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal
55AC7385
Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal 55AC7385
STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: Yes

STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7385
Product Name Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631085 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details