OK International Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal DSC-8CN0013A

Description
LONG REACH DESOLDER TIP, 20.82 X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:20.82mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet
Description
LONG REACH DESOLDER TIP, 20.82 X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:20.82mm; Product Range:DSC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal - 55AC7381 - Newark, An Avnet Company
Chicago, IL, United States
Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal
55AC7381
Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal 55AC7381
LONG REACH DESOLDER TIP, 20.82 X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:20.82mm; Product Range:DSC Series RoHS Compliant: Yes

LONG REACH DESOLDER TIP, 20.82 X 2.03MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Long Reach; Tip / Nozzle Width:2.03mm; Tip / Nozzle Length:20.82mm; Product Range:DSC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7381
Product Name Long Reach Desolder Tip, 20.82 X 2.03Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Solder Wicks - 1932139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details