OK International Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal DSC-8CN0006S

Description
STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: NA
Datasheet
Description
STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal - 55AC7376 - Newark, An Avnet Company
Chicago, IL, United States
Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal
55AC7376
Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal 55AC7376
STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: NA

STANDARD DESOLDER TIP, 11.43MM X 1.4MM; For Use With:Metcal MX-DS1 & CV-H5-DS Hand Pieces; Tip / Nozzle Style:Standard; Tip / Nozzle Width:1.4mm; Tip / Nozzle Length:11.43mm; Product Range:DSC Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 55AC7376
Product Name Standard Desolder Tip, 11.43Mm X 1.4Mm; For Use With Metcal
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2024535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Specs
Equipment Type Complete System
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
Material Capability Plastics Assembly
View Details
High-Output Solid-State Welder - Weldac 1800 - EFD Induction a.s.
Specs
Process Capability Welding
View Details