3300pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors 0.0033µF 2000V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777859-DPPM20D33K-F
Series: DPPM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 500V
Voltage Rating - DC: 2000V (2kV)
Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber
Capacitance: 3300pF
Tolerance: ±10%
Lead Spacing: 0.827" (21.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: DPPM
Categories: Capacitors
Dimension: 0.984" L x 0.413" W (25.00mm x 10.50mm)
Height - Seated (Maximum): 0.748" (19.00mm)
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 338-4069-ND | 2002-DPPM20D33K-F | 777859-DPPM20D33K-F |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors - DPPM20D33K-F |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |