Cornell Dubilier Film Capacitors - DPPM20D18K-F DPPM20D18K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777857-DPPM20D18K-F Series: DPPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 500V Voltage Rating - DC: 2000V (2kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 1800pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 0.984" L x 0.335" W (25.00mm x 8.50mm) Height - Seated (Maximum): 0.669" (17.00mm) Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777857-DPPM20D18K-F Series: DPPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 500V Voltage Rating - DC: 2000V (2kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 1800pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 0.984" L x 0.335" W (25.00mm x 8.50mm) Height - Seated (Maximum): 0.669" (17.00mm) Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM20D18K-F - 777857-DPPM20D18K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - DPPM20D18K-F
777857-DPPM20D18K-F
Film Capacitors - DPPM20D18K-F 777857-DPPM20D18K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777857-DPPM20D18K-F Series: DPPM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - AC: 500V Voltage Rating - DC: 2000V (2kV) Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber Capacitance: 1800pF Tolerance: ±10% Lead Spacing: 0.827" (21.00mm) Dielectric Material: Polypropylene (PP), Metallized Family Name: DPPM Categories: Capacitors Dimension: 0.984" L x 0.335" W (25.00mm x 8.50mm) Height - Seated (Maximum): 0.669" (17.00mm) Introduction Date: September 12, 2002 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777857-DPPM20D18K-F
Series: DPPM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 500V
Voltage Rating - DC: 2000V (2kV)
Applications: High Frequency, Switching; High Pulse, DV/DT; Snubber
Capacitance: 1800pF
Tolerance: ±10%
Lead Spacing: 0.827" (21.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: DPPM
Categories: Capacitors
Dimension: 0.984" L x 0.335" W (25.00mm x 8.50mm)
Height - Seated (Maximum): 0.669" (17.00mm)
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - DPPM20D18K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
DPPM20D18K-F
Capacitors - Film Capacitors DPPM20D18K-F
CAP FILM 1800PF 10% 2KVDC RADIAL

CAP FILM 1800PF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 777857-DPPM20D18K-F DPPM20D18K-F
Product Name Film Capacitors - DPPM20D18K-F Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.0018 microF 0.0018 microF
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details