0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777810-DME2P22K-F
Series: DME
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General
Capacitance: 0.22μF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Family Name: DME
Categories: Capacitors
Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm)
Height - Seated (Maximum): 0.472" (12.00mm)
Alternative Parts (Cross-Reference): BG104G0224K- -; B32591C3224K189; B32591C3224K289; B32591C3224K011;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Polyester Film Capacitors 0.22µF 250V
Cap Film 0.22uF 250V PET 10%( 12.5 X 6 X 10.5mm) Radial 10mm 125°C Product overview: DME2P22K-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-DME2P22K-F can be used for catalog matching and distributor lookup.
DME Series 250 V 0.022 uF Radial Leads Metallized Polyester Film Capacitor
CAP FILM 0.22UF 10% 250VDC RAD
| DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-3183-ND | 777810-DME2P22K-F | 2002-DME2P22K-F | 62-DME2P22K-F | 192-DME2P22K-F | DME2P22K-F |
| Product Name | Film Capacitors | Film Capacitors - DME2P22K-F | Film Capacitors | 0.22uF 250V Capacitor | DME Series 250 V 0.022 uF Radial Leads Metallized Polyester Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |