Cornell Dubilier Memory Cards Modules DGH505Q5R5

Description
Category: Memory Cards Modules Manufacturer: Motorola Packaging: Tape & Reel (TR) Part Status: Active Tolerance: ±0.25% ESR (Equivalent Series Resistance): 27mOhm Lifetime @ Temp.: 1000 Hrs @ 150°C Termination: Solder Mounting Type: In Line Package / Case: 20-TQFN Exposed Pad Lead Spacing: 1.083" (27.50mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.55" (14.00mm)
Request a Quote Datasheet
Description
Category: Memory Cards Modules Manufacturer: Motorola Packaging: Tape & Reel (TR) Part Status: Active Tolerance: ±0.25% ESR (Equivalent Series Resistance): 27mOhm Lifetime @ Temp.: 1000 Hrs @ 150°C Termination: Solder Mounting Type: In Line Package / Case: 20-TQFN Exposed Pad Lead Spacing: 1.083" (27.50mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.55" (14.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - DGH505Q5R5 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
DGH505Q5R5
Memory Cards Modules DGH505Q5R5
Category: Memory Cards Modules Manufacturer: Motorola Packaging: Tape & Reel (TR) Part Status: Active Tolerance: ±0.25% ESR (Equivalent Series Resistance): 27mOhm Lifetime @ Temp.: 1000 Hrs @ 150°C Termination: Solder Mounting Type: In Line Package / Case: 20-TQFN Exposed Pad Lead Spacing: 1.083" (27.50mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.55" (14.00mm)

Category: Memory Cards Modules
Manufacturer: Motorola
Packaging: Tape & Reel (TR)
Part Status: Active
Tolerance: ±0.25%
ESR (Equivalent Series Resistance): 27mOhm
Lifetime @ Temp.: 1000 Hrs @ 150°C
Termination: Solder
Mounting Type: In Line
Package / Case: 20-TQFN Exposed Pad
Lead Spacing: 1.083" (27.50mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.55" (14.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number DGH505Q5R5
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

SQFlash 650 series industrial 2.5
Specs
Memory Type Solid State Drive
Memory Size 256 GB
View Details
Memory Cards - 1052-SFCA256GH1AK2TB-I-EB-21E-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 256 GB
View Details
Compact Flash Cards - 2523029 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 11.25 MB/sec
Standards and Certifications RoHS
View Details