Cornell Dubilier Power Supplies - Board Mount - AC DC Converters DGH305Q2R7

Description
Manufacturer: AMIS Category: Power Supplies - Board Mount - AC DC Converters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Power Supplies - Board Mount - AC DC Converters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
Power Supplies - Board Mount - AC DC Converters
Manufacturer: AMIS Category: Power Supplies - Board Mount - AC DC Converters Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Power Supplies - Board Mount - AC DC Converters
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 6000 Hrs @ 105°C
Termination: Solder
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type Other; 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B0565JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 10-SMD Module, No Lead
Output Power 30 watts
View Details