Manufacturer: AMIS
Category: Audio Products
Packaging: Bulk
Part Status: Obsolete
Tolerance: -15%, 0%
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 6000 Hrs @ 105°C
Termination: Connector, NMO
Mounting Type: Surface Mount, MLCC
Package / Case: 32-TFCQFN Exposed Pad
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 2.360" Dia (60.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |
| Package Type | 32-TFCQFN Exposed Pad |